Advanced Technical Materials, Inc. Double Ridge Waveguide Loop Coupler 750-308-30-C3-C3

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge Waveguide Loop Coupler
750-308-30-C3-C3
Double Ridge Waveguide Loop Coupler 750-308-30-C3-C3
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 750-308-30-C3-C3
Product Name Double Ridge Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Operating Frequency 7.50 to 18.00 GHz
EIA Waveguide Size 750
Unlock Full Specs
to access all available technical data

Similar Products

92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
Coaxial Isolator - 5o0045800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-580 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.12 to 1.70 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details