Advanced Technical Materials, Inc. Multihole Directional Coupler 51-305-30-6

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
51-305-30-6
Multihole Directional Coupler 51-305-30-6
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51-305-30-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 15.00 to 22.00 GHz
EIA Waveguide Size 51
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0160605 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - C103C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 5.85 to 8.20 GHz
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details