Advanced Technical Materials, Inc. Single High Directivity Coupler 75-332A-40-6-6

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
75-332A-40-6-6
Single High Directivity Coupler 75-332A-40-6-6
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-332A-40-6-6
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 13.50 to 14.50 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA34 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.3 :1
View Details
WR-10 High Directivity Waveguide Coupler, 20dB, 75-110GHz - C20-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details
VNA Calibration Standard - H322B0.447 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details