Advanced Technical Materials, Inc. Double Ridge Waveguide Loop Coupler 580-308-40-C3-C3

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge Waveguide Loop Coupler
580-308-40-C3-C3
Double Ridge Waveguide Loop Coupler 580-308-40-C3-C3
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 580-308-40-C3-C3
Product Name Double Ridge Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Operating Frequency 5.00 to 18.00 GHz
EIA Waveguide Size 580
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.25 :1
View Details
Coaxial Circulator - 5o1025281 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
MW Transitions and Iso-adapters -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
View Details