Advanced Technical Materials, Inc. Double Ridge Waveguide Loop Coupler 650-308-50-C3-C3

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge Waveguide Loop Coupler
650-308-50-C3-C3
Double Ridge Waveguide Loop Coupler 650-308-50-C3-C3
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 650-308-50-C3-C3
Product Name Double Ridge Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Operating Frequency 6.50 to 18.00 GHz
EIA Waveguide Size 650
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details
VNA Calibration Standard - Q106D - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 22.00 to 33.00 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 20dB, 75-110GHz - C20-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details