Advanced Technical Materials, Inc. Waveguide Loop Coupler 75-308A-50-6-6

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
75-308A-50-6-6
Waveguide Loop Coupler 75-308A-50-6-6
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-308A-50-6-6
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

10 to 15GHz WR75 Waveguide Circulator - UIYWC4444A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - P322B0.253 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 12.40 to 18.00 GHz
View Details
Coaxial Isolator - 5o0013184 - 5o.com
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details