Advanced Technical Materials, Inc. Dual High Directivity Coupler 51-331DA-40-dBR-6-6

Description
Dual short length, high directivity coupler, specify sec. arm directivity
Description
Dual short length, high directivity coupler, specify sec. arm directivity

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual High Directivity Coupler
51-331DA-40-dBR-6-6
Dual High Directivity Coupler 51-331DA-40-dBR-6-6
Dual short length, high directivity coupler, specify sec. arm directivity

Dual short length, high directivity coupler, specify sec. arm directivity

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51-331DA-40-dBR-6-6
Product Name Dual High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 18.20 to 21.00 GHz
EIA Waveguide Size 51
Unlock Full Specs
to access all available technical data

Similar Products

33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details
Surface Mount Circulator - 5o14250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details