Advanced Technical Materials, Inc. Dual Crossguide Directional Coupler 90-302A-30-dB-6-6

Description
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling
Description
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual Crossguide Directional Coupler
90-302A-30-dB-6-6
Dual Crossguide Directional Coupler 90-302A-30-dB-6-6
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-302A-30-dB-6-6
Product Name Dual Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 8.20 to 12.40 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0040400 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.70 to 3.50 GHz
VSWR 1.4 :1
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
Conical Horn Antennas - NCHA48 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 4.54 to 6.23 GHz
VSWR 1.25 :1
View Details