Advanced Technical Materials, Inc. Multihole Directional Coupler 62-306-3-6

Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction
Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
62-306-3-6
Multihole Directional Coupler 62-306-3-6
2 waveguide ports, 1 Type N coaxial port, specify material of construction

2 waveguide ports, 1 Type N coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-306-3-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o0164660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details