Advanced Technical Materials, Inc. Waveguide Loop Coupler 90-308A-60-6-6

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
90-308A-60-6-6
Waveguide Loop Coupler 90-308A-60-6-6
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-308A-60-6-6
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 8.20 to 12.40 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

PD20-1200WG, WR-12 Waveguide Power Divider - PD20-1200WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Isolator; Circulator
Material Aluminum
View Details
Standard Gain Horn - Model SAS-584 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 5.85 to 8.20 GHz
View Details