Advanced Technical Materials, Inc. Single High Directivity Coupler 430-331A-30-2-2

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
430-331A-30-2-2
Single High Directivity Coupler 430-331A-30-2-2
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-331A-30-2-2
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 1.82 to 2.18 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) - Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.25 :1
View Details
Coaxial Isolator - 5o0040401 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details