Advanced Technical Materials, Inc. Crossguide Directional Coupler 75-303B-30-6-6

Description
2 waveguide ports, 1 SMA (F) coaxial port
Description
2 waveguide ports, 1 SMA (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
75-303B-30-6-6
Crossguide Directional Coupler 75-303B-30-6-6
2 waveguide ports, 1 SMA (F) coaxial port

2 waveguide ports, 1 SMA (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-303B-30-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o13683404 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA65 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.21 to 8.51 GHz
VSWR 1.25 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details