Advanced Technical Materials, Inc. Crossguide Directional Coupler 75-301B-30-6-6-6

Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
Description
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
75-301B-30-6-6-6
Crossguide Directional Coupler 75-301B-30-6-6-6
3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-301B-30-6-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - S322B1.198 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Drop in Circulator - 5o1119200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details