Advanced Technical Materials, Inc. Single High Directivity Coupler 75-332A-50-6-6

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
75-332A-50-6-6
Single High Directivity Coupler 75-332A-50-6-6
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-332A-50-6-6
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 13.50 to 14.50 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Surface Mount Isolator - 5o04120 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 10.00 GHz
VSWR 1.2 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details