Advanced Technical Materials, Inc. Waveguide Loop Coupler 430-307A-60-2-2

Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
430-307A-60-2-2
Waveguide Loop Coupler 430-307A-60-2-2
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-307A-60-2-2
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 1.70 to 2.60 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Operating Frequency 2.60 to 3.95 GHz
VSWR 1.25 :1
View Details
Waveguide Isolator - 5o0648930 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details