Advanced Technical Materials, Inc. Multihole Directional Coupler 51-305-10-6

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
51-305-10-6
Multihole Directional Coupler 51-305-10-6
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51-305-10-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 15.00 to 22.00 GHz
EIA Waveguide Size 51
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Coaxial Isolator - 5o0045800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.25 to 1.50 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapte - UIYWTCWR34E - UIY Inc.
Specs
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details