Advanced Technical Materials, Inc. Double Ridge Waveguide Loop Coupler 475-307-50-C3-C3

Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge Waveguide Loop Coupler
475-307-50-C3-C3
Double Ridge Waveguide Loop Coupler 475-307-50-C3-C3
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 475-307-50-C3-C3
Product Name Double Ridge Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Operating Frequency 4.75 to 11.00 GHz
EIA Waveguide Size 475
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA255 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 24.30 to 33.20 GHz
VSWR 1.25 :1
View Details
92 to 96GHz Fullband WR10 Waveguide Circulator - UIYWC1924A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 92.00 to 96.00 GHz
VSWR 1.6 :1
View Details
VNA Calibration Standard - M322B0.311 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 10.00 to 15.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details