Advanced Technical Materials, Inc. Single High Directivity Coupler 75-332A-30-6-6

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
75-332A-30-6-6
Single High Directivity Coupler 75-332A-30-6-6
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-332A-30-6-6
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 13.50 to 14.50 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Circulator - 5o1242220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details