Advanced Technical Materials, Inc. Waveguide Loop Coupler 75-308A-30-6-6

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
75-308A-30-6-6
Waveguide Loop Coupler 75-308A-30-6-6
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-308A-30-6-6
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

WR510 (BJ18) - Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.2 :1
View Details
Microstrip Isolator - 5o05442 - 5o.com
Specs
Component Type Isolator
Operating Frequency 37.00 to 43.00 GHz
VSWR 1.5 :1
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details