Advanced Technical Materials, Inc. Crossguide Directional Coupler 62-303B-50-6-6

Description
2 waveguide ports, 1 SMA (F) coaxial port
Description
2 waveguide ports, 1 SMA (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
62-303B-50-6-6
Crossguide Directional Coupler 62-303B-50-6-6
2 waveguide ports, 1 SMA (F) coaxial port

2 waveguide ports, 1 SMA (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-303B-50-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
7 to 10GHz WR112 Waveguide Isolator - UIYWI4876A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA137 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.4 :1
View Details