Advanced Technical Materials, Inc. Broadwall Directional Coupler 62-310A-3-6-6-6-6

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
62-310A-3-6-6-6-6
Broadwall Directional Coupler 62-310A-3-6-6-6-6
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-310A-3-6-6-6-6
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave, Inc.
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details