Advanced Technical Materials, Inc. Broadwall Directional Coupler 650-310A-6-2-2-2-2

Description
Corrosion-resistant 316 stainless steel epoxy coating
Description
Corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
650-310A-6-2-2-2-2
Broadwall Directional Coupler 650-310A-6-2-2-2-2
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 650-310A-6-2-2-2-2
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 1.12 to 1.70 GHz
EIA Waveguide Size 650
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Dual Junction Drop in Circulator - 5o1264340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
WR975 (BJ9) - Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.75 to 1.12 GHz
VSWR 1.25 :1
View Details