Advanced Technical Materials, Inc. Dual Crossguide Directional Coupler 75-302B-40-dB-6-6

Description
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling
Description
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Dual Crossguide Directional Coupler
75-302B-40-dB-6-6
Dual Crossguide Directional Coupler 75-302B-40-dB-6-6
2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-302B-40-dB-6-6
Product Name Dual Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA65 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.21 to 8.51 GHz
VSWR 1.25 :1
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - E322B0.9468 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.30 to 4.90 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details