3 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | 75-301B-40-6-6-6 |
| Product Name | Crossguide Directional Coupler |
| Component Type | Coupler |
| Cross Section | Rectangular |
| Material | Aluminum (optional feature); Brass |
| Operating Frequency | 10.00 to 15.00 GHz |
| EIA Waveguide Size | 75 |