Advanced Technical Materials, Inc. Double Ridge Waveguide Loop Coupler 650-308-60-C3-C3

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge Waveguide Loop Coupler
650-308-60-C3-C3
Double Ridge Waveguide Loop Coupler 650-308-60-C3-C3
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 650-308-60-C3-C3
Product Name Double Ridge Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Operating Frequency 6.50 to 18.00 GHz
EIA Waveguide Size 650
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator - 5o1072721 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details
Standard Gain Horn Antennas - NRHA12 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 60.50 to 91.90 GHz
VSWR 1.6 :1
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 75.00 to 110.00 GHz
VSWR 1.6 :1
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details