Advanced Technical Materials, Inc. Single High Directivity Coupler 62-331A-30-6-6

Description
Single short length, high directivity coupler
Description
Single short length, high directivity coupler

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Single High Directivity Coupler
62-331A-30-6-6
Single High Directivity Coupler 62-331A-30-6-6
Single short length, high directivity coupler

Single short length, high directivity coupler

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-331A-30-6-6
Product Name Single High Directivity Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 15.00 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA28 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
WR2100 (BJ4) - Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.35 to 0.53 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - G322B0.807 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details