3 waveguide ports, specify material of construction
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | 75-304-6-6-6-6 |
| Product Name | Multihole Directional Coupler |
| Component Type | Coupler |
| Cross Section | Rectangular |
| Material | Aluminum (optional feature); Brass (optional feature); Cu (optional feature) |
| Operating Frequency | 10.00 to 15.00 GHz |
| EIA Waveguide Size | 75 |