Advanced Technical Materials, Inc. Multihole Directional Coupler 75-306-3-6

Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction
Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
75-306-3-6
Multihole Directional Coupler 75-306-3-6
2 waveguide ports, 1 Type N coaxial port, specify material of construction

2 waveguide ports, 1 Type N coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-306-3-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA190 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 18.20 to 24.90 GHz
VSWR 1.25 :1
View Details
WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Operating Frequency 49.80 to 67.00 GHz
VSWR 1.8 :1
View Details
VNA Calibration Standard - C103C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 5.85 to 8.20 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details