Advanced Technical Materials, Inc. Waveguide Loop Coupler 75-308A-40-6-6

Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
75-308A-40-6-6
Waveguide Loop Coupler 75-308A-40-6-6
Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Type N (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-308A-40-6-6
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA51 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - K322B0.175 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details