Advanced Technical Materials, Inc. Waveguide Loop Coupler 62-307A-50-6-6

Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating
Description
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Loop Coupler
62-307A-50-6-6
Waveguide Loop Coupler 62-307A-50-6-6
SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

SMA (F) port, corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-307A-50-6-6
Product Name Waveguide Loop Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1130300 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details
Standard Gain Horn Antennas - NRHA51 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details
WR229 (BJ40) - Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.22 to 4.90 GHz
VSWR 1.15 :1
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details