2 waveguide ports, 2 Type N (F) coaxial ports, specify second arm coupling
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | 75-302B-30-dB-6-6 |
| Product Name | Dual Crossguide Directional Coupler |
| Component Type | Coupler |
| Cross Section | Rectangular |
| Material | Aluminum (optional feature); Brass; Cu (optional feature) |
| Operating Frequency | 10.00 to 15.00 GHz |
| EIA Waveguide Size | 75 |