Advanced Technical Materials, Inc. Broadwall Directional Coupler 430-310A-30-2-2-2-2

Description
Corrosion-resistant 316 stainless steel epoxy coating
Description
Corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
430-310A-30-2-2-2-2
Broadwall Directional Coupler 430-310A-30-2-2-2-2
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-310A-30-2-2-2-2
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 1.70 to 2.60 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA190 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 18.20 to 24.90 GHz
VSWR 1.25 :1
View Details
WR12 (BJ740) - Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.6 :1
View Details
VNA Calibration Standard - X322B0.382 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details