Advanced Technical Materials, Inc. Multihole Directional Coupler 90-305-3-6

Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction
Description
2 waveguide ports, 1 SMA coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
90-305-3-6
Multihole Directional Coupler 90-305-3-6
2 waveguide ports, 1 SMA coaxial port, specify material of construction

2 waveguide ports, 1 SMA coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-305-3-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 8.20 to 12.40 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA187 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.6 :1
View Details
WR510 (BJ18) - Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - U103A4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details