Advanced Technical Materials, Inc. Multihole Directional Coupler 62-306-40-6

Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction
Description
2 waveguide ports, 1 Type N coaxial port, specify material of construction

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Multihole Directional Coupler
62-306-40-6
Multihole Directional Coupler 62-306-40-6
2 waveguide ports, 1 Type N coaxial port, specify material of construction

2 waveguide ports, 1 Type N coaxial port, specify material of construction

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-306-40-6
Product Name Multihole Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA90 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.4 :1
View Details
WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details