Advanced Technical Materials, Inc. Crossguide Directional Coupler 51-302B-40-6-6

Description
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing
Description
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
51-302B-40-6-6
Crossguide Directional Coupler 51-302B-40-6-6
2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing

2 waveguide ports, 1 type N (F) coax port, aluminum or brass housing

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51-302B-40-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 15.00 to 22.00 GHz
EIA Waveguide Size 51
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) - Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Operating Frequency 50.00 to 75.00 GHz
VSWR 1.5 :1
View Details
Coaxial Circulator - 5o1035380 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-584 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 5.85 to 8.20 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details