Advanced Technical Materials, Inc. Crossguide Directional Coupler 62-302B-30-6-6

Description
2 waveguide ports, 1 Type N (F) coaxial port
Description
2 waveguide ports, 1 Type N (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
62-302B-30-6-6
Crossguide Directional Coupler 62-302B-30-6-6
2 waveguide ports, 1 Type N (F) coaxial port

2 waveguide ports, 1 Type N (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-302B-30-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

WR1800 (BJ5) - Waveguide to Coaxial Adapter - UIYWTCWR1800A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.41 to 0.62 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o1113182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.6 :1
View Details
Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details