Advanced Technical Materials, Inc. Crossguide Directional Coupler 75-303B-50-6-6

Description
2 waveguide ports, 1 SMA (F) coaxial port
Description
2 waveguide ports, 1 SMA (F) coaxial port

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Crossguide Directional Coupler
75-303B-50-6-6
Crossguide Directional Coupler 75-303B-50-6-6
2 waveguide ports, 1 SMA (F) coaxial port

2 waveguide ports, 1 SMA (F) coaxial port

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-303B-50-6-6
Product Name Crossguide Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.00 to 4.00 GHz
View Details
Coaxial Isolator - 5o0025280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.15 :1
View Details
Connectorized WR12, Low Noise, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
10 to 15GHz WR75 Waveguide Circulator - UIYWC4444A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 10.00 to 15.00 GHz
VSWR 1.2 :1
View Details