Advanced Technical Materials, Inc. Broadwall Directional Coupler 75-310A-30-6-6-6-6

Description
Corrosion-resistant 316 stainless steel epoxy coating
Description
Corrosion-resistant 316 stainless steel epoxy coating

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Broadwall Directional Coupler
75-310A-30-6-6-6-6
Broadwall Directional Coupler 75-310A-30-6-6-6-6
Corrosion-resistant 316 stainless steel epoxy coating

Corrosion-resistant 316 stainless steel epoxy coating

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 75-310A-30-6-6-6-6
Product Name Broadwall Directional Coupler
Component Type Coupler
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 75
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - K322B0.175 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 18.00 to 26.50 GHz
View Details
Coaxial Circulator - 5o1060605 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.23 to 0.40 GHz
VSWR 1.3 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details