Coilcraft, Inc. Automotive 1.5uH 7.9MHz 0.63A Inductor and Choke 1008LS-152XJLC

Description
Inductor RF Chip Unshielded Wirewound 1.5uH 5% 7.9MHz 37Q-Factor Ceramic/Ferrite 0.63A 0.76Ohm DCR 1008 Automotive T/R Product overview: 1008LS-152XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.9MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.9MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008LS-152XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 1.5uH 5% 7.9MHz 37Q-Factor Ceramic/Ferrite 0.63A 0.76Ohm DCR 1008 Automotive T/R Product overview: 1008LS-152XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.9MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.9MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008LS-152XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.5uH 7.9MHz 0.63A Inductor and Choke - 71-1008LS-152XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 7.9MHz 0.63A Inductor and Choke
71-1008LS-152XJLC
Automotive 1.5uH 7.9MHz 0.63A Inductor and Choke 71-1008LS-152XJLC
Inductor RF Chip Unshielded Wirewound 1.5uH 5% 7.9MHz 37Q-Factor Ceramic/Ferrite 0.63A 0.76Ohm DCR 1008 Automotive T/R Product overview: 1008LS-152XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.9MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.9MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008LS-152XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 1.5uH 5% 7.9MHz 37Q-Factor Ceramic/Ferrite 0.63A 0.76Ohm DCR 1008 Automotive T/R Product overview: 1008LS-152XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.9MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.9MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008LS-152XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1008LS-152XJLC - 1034171-1008LS-152XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008LS-152XJLC
1034171-1008LS-152XJLC
Fixed Inductors - 1008LS-152XJLC 1034171-1008LS-152XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034171-1008LS-152XJ LC Termination: SMD/SMT Length: 2.92 mm Inductance: 1.5 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 190 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 760 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008F-1R5J-T; NLV32T-1R5J-EF; NLV32T-1R5J-PF; NL453232T-1R5J-PF; PM1812-1R5J-RC; PM1210-1R5J-RC1008LS 152XJLC; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 630 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 41

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034171-1008LS-152XJLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 1.5 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 190 MHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 760 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): AISC-1008F-1R5J-T; NLV32T-1R5J-EF; NLV32T-1R5J-PF; NL453232T-1R5J-PF; PM1812-1R5J-RC; PM1210-1R5J-RC1008LS152XJLC;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 630 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 41

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008LS-152XJLC 1034171-1008LS-152XJLC
Product Name Automotive 1.5uH 7.9MHz 0.63A Inductor and Choke Fixed Inductors - 1008LS-152XJLC
Core Material Ferrite, Ceramic Ferrite
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 68 microH
DCR 1.35 ohms
Rated DC Current 410 milliamps
View Details
Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details