Coilcraft, Inc. Fixed Inductors - 0805CS-270XJLB 0805CS-270XJLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114492-0805CS-270XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 500 mA Length: 2.29 mm Inductance: 27 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.58 GHz Height: 1.52 mm Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): 0805CS270XJLB; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 55 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114492-0805CS-270XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 500 mA Length: 2.29 mm Inductance: 27 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.58 GHz Height: 1.52 mm Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): 0805CS270XJLB; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 55 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805CS-270XJLB - 1114492-0805CS-270XJLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-270XJLB
1114492-0805CS-270XJLB
Fixed Inductors - 0805CS-270XJLB 1114492-0805CS-270XJLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114492-0805CS-270XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 500 mA Length: 2.29 mm Inductance: 27 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.58 GHz Height: 1.52 mm Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): 0805CS270XJLB; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 55 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114492-0805CS-270XJLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 500 mA
Length: 2.29 mm
Inductance: 27 nH
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.58 GHz
Height: 1.52 mm
Width: 1.73 mm
Categories: Fixed Inductors
DC Resistance (DCR): 250 mΩ
Case / Package: 0805
Alternative Parts (Cross-Reference): 0805CS270XJLB;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 500 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Q Factor: 55
Inductance Tolerance: 5 %
Max Operating Temperature: 125 °C

Buy Now
Automotive 0.027uH 250MHz 0.5A Inductor and Choke - 71-0805CS-270XJLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.027uH 250MHz 0.5A Inductor and Choke
71-0805CS-270XJLB
Automotive 0.027uH 250MHz 0.5A Inductor and Choke 71-0805CS-270XJLB
Inductor RF Chip Unshielded Wirewound 0.027uH 5% 250MHz 55Q-Factor Ceramic 0.5A 0.25Ohm DCR 0805 Automotive T/R Product overview: 0805CS-270XJLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.027uH, 250MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.027uH, 250MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-270XJLB can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.027uH 5% 250MHz 55Q-Factor Ceramic 0.5A 0.25Ohm DCR 0805 Automotive T/R Product overview: 0805CS-270XJLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.027uH, 250MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.027uH, 250MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-270XJLB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1114492-0805CS-270XJLB 71-0805CS-270XJLB
Product Name Fixed Inductors - 0805CS-270XJLB Automotive 0.027uH 250MHz 0.5A Inductor and Choke
Technology Standard
Configuration Fixed
Inductance Range 0.0270 microH 0.0270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details