Inductor RF Chip Unshielded Wirewound 0.068uH 2% 50MHz 65Q-Factor Ceramic 1A 0.2Ohm DCR 1008 Automotive T/R Product overview: 1008CS-680XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uH, 50MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.068uH, 50MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-680XGLC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990816-1008CS-680XGL
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 68 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.3 GHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 200 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): AISC-1008-R068G-T; LQW2UAS68NG00L; 1008HQ-68NXGLB; 1008HQ-68NXGLC; 1008HT-68NTGLB; LQW2BHN68NG03L1008CS
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 65
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1008CS-680XGLC | 990816-1008CS-680XGLC |
| Product Name | Automotive 0.068uH 50MHz 1A Inductor and Choke | Fixed Inductors - 1008CS-680XGLC |
| Core Material | Ceramic | |
| Inductance Range | 0.0680 microH | 0.0680 microH |
| Inductance Tolerance | 2 (+/- %) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard |