Coilcraft, Inc. Fixed Inductors - 0603LS-682XJLC 0603LS-682XJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964353-0603LS-682XJL C Termination: SMD/SMT Length: 1.8 mm Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 31 MHz Height: 1.12 mm Weight: 2.012816 mg Width: 1.169 mm Categories: Fixed Inductors DC Resistance (DCR): 3.1 Ω Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964353-0603LS-682XJL C Termination: SMD/SMT Length: 1.8 mm Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 31 MHz Height: 1.12 mm Weight: 2.012816 mg Width: 1.169 mm Categories: Fixed Inductors DC Resistance (DCR): 3.1 Ω Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603LS-682XJLC - 964353-0603LS-682XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603LS-682XJLC
964353-0603LS-682XJLC
Fixed Inductors - 0603LS-682XJLC 964353-0603LS-682XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964353-0603LS-682XJL C Termination: SMD/SMT Length: 1.8 mm Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 31 MHz Height: 1.12 mm Weight: 2.012816 mg Width: 1.169 mm Categories: Fixed Inductors DC Resistance (DCR): 3.1 Ω Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964353-0603LS-682XJLC
Termination: SMD/SMT
Length: 1.8 mm
Inductance: 6.8 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 31 MHz
Height: 1.12 mm
Weight: 2.012816 mg
Width: 1.169 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.1 Ω
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 200 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 15

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 964353-0603LS-682XJLC
Product Name Fixed Inductors - 0603LS-682XJLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details