Coilcraft, Inc. Fixed Inductors - 1008LS-103XJLB 1008LS-103XJLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016684-1008LS-103XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 300 mA Length: 2.92 mm Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 60 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 2.95 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008F-100J-T; 78F100J-RC; 78F100J-TR-RC; 1008LS-912XJLB; 1812CS-103XJLC; 1812CS-103XJLB1008LS 103XJLB; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 300 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 31 Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016684-1008LS-103XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 300 mA Length: 2.92 mm Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 60 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 2.95 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008F-100J-T; 78F100J-RC; 78F100J-TR-RC; 1008LS-912XJLB; 1812CS-103XJLC; 1812CS-103XJLB1008LS 103XJLB; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 300 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 31 Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008LS-103XJLB - 1016684-1008LS-103XJLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008LS-103XJLB
1016684-1008LS-103XJLB
Fixed Inductors - 1008LS-103XJLB 1016684-1008LS-103XJLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016684-1008LS-103XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 300 mA Length: 2.92 mm Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.9 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 60 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 2.95 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008F-100J-T; 78F100J-RC; 78F100J-TR-RC; 1008LS-912XJLB; 1812CS-103XJLC; 1812CS-103XJLB1008LS 103XJLB; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 300 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 31 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016684-1008LS-103XJLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 300 mA
Length: 2.92 mm
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 60 MHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.95 Ω
Case / Package: 1008
Alternative Parts (Cross-Reference): AISC-1008F-100J-T; 78F100J-RC; 78F100J-TR-RC; 1008LS-912XJLB; 1812CS-103XJLC; 1812CS-103XJLB1008LS103XJLB;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 300 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Q Factor: 31
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1016684-1008LS-103XJLB
Product Name Fixed Inductors - 1008LS-103XJLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details