Coilcraft, Inc. Fixed Inductors - 1008HT-68NTJLC 1008HT-68NTJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966632-1008HT-68NTJL C Termination: SMD/SMT Length: 2.67 mm Inductance: 68 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 150 MHz Core Material: Ceramic Self Resonant Frequency: 1.5 GHz Height: 1.14 mm Width: 2.41 mm Categories: Fixed Inductors DC Resistance (DCR): 230 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 550 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966632-1008HT-68NTJL C Termination: SMD/SMT Length: 2.67 mm Inductance: 68 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 150 MHz Core Material: Ceramic Self Resonant Frequency: 1.5 GHz Height: 1.14 mm Width: 2.41 mm Categories: Fixed Inductors DC Resistance (DCR): 230 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 550 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008HT-68NTJLC - 966632-1008HT-68NTJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008HT-68NTJLC
966632-1008HT-68NTJLC
Fixed Inductors - 1008HT-68NTJLC 966632-1008HT-68NTJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966632-1008HT-68NTJL C Termination: SMD/SMT Length: 2.67 mm Inductance: 68 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 150 MHz Core Material: Ceramic Self Resonant Frequency: 1.5 GHz Height: 1.14 mm Width: 2.41 mm Categories: Fixed Inductors DC Resistance (DCR): 230 mΩ Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 550 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966632-1008HT-68NTJLC
Termination: SMD/SMT
Length: 2.67 mm
Inductance: 68 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 150 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.5 GHz
Height: 1.14 mm
Width: 2.41 mm
Categories: Fixed Inductors
DC Resistance (DCR): 230 mΩ
Case / Package: 1008
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 550 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50

Buy Now
0.068uH 150MHz 0.55A Inductor and Choke - 71-1008HT-68NTJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.068uH 150MHz 0.55A Inductor and Choke
71-1008HT-68NTJLC
0.068uH 150MHz 0.55A Inductor and Choke 71-1008HT-68NTJLC
Inductor RF Chip Unshielded Wirewound 0.068uH 5% 150MHz 50Q-Factor Ceramic 0.55A 0.23Ohm DCR 1008 T/R Product overview: 1008HT-68NTJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uH, 150MHz, 0.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.068uH, 150MHz, 0.55A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008HT-68NTJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.068uH 5% 150MHz 50Q-Factor Ceramic 0.55A 0.23Ohm DCR 1008 T/R Product overview: 1008HT-68NTJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uH, 150MHz, 0.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.068uH, 150MHz, 0.55A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008HT-68NTJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 966632-1008HT-68NTJLC 71-1008HT-68NTJLC
Product Name Fixed Inductors - 1008HT-68NTJLC 0.068uH 150MHz 0.55A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH 0.0680 microH
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0075uH 250MHz 0.7A Inductor and Choke - 71-0603CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
Inductor and Choke - 839-MGDU5-00012-P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Wirewound
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers