Coilcraft, Inc. Automotive 0.018uH 250MHz 0.6A Inductor and Choke 0805CS-180XJLC

Description
Inductor RF Chip Unshielded Wirewound 0.018uH 5% 250MHz 50Q-Factor Ceramic 0.6A 0.2Ohm DCR 0805 Automotive T/R Product overview: 0805CS-180XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-180XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.018uH 5% 250MHz 50Q-Factor Ceramic 0.6A 0.2Ohm DCR 0805 Automotive T/R Product overview: 0805CS-180XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-180XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.018uH 250MHz 0.6A Inductor and Choke - 71-0805CS-180XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.018uH 250MHz 0.6A Inductor and Choke
71-0805CS-180XJLC
Automotive 0.018uH 250MHz 0.6A Inductor and Choke 71-0805CS-180XJLC
Inductor RF Chip Unshielded Wirewound 0.018uH 5% 250MHz 50Q-Factor Ceramic 0.6A 0.2Ohm DCR 0805 Automotive T/R Product overview: 0805CS-180XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-180XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.018uH 5% 250MHz 50Q-Factor Ceramic 0.6A 0.2Ohm DCR 0805 Automotive T/R Product overview: 0805CS-180XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-180XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0805CS-180XJLC - 1033917-0805CS-180XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-180XJLC
1033917-0805CS-180XJLC
Fixed Inductors - 0805CS-180XJLC 1033917-0805CS-180XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033917-0805CS-180XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 18 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 3.1 GHz Height: 1.52 mm Weight: 5.499807 mg Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BAS18NJ00L; AISC-0805-R018J-T; PM0603-18NJ-RC; 0603CT-18NXJLW; 0603CT-18NXJLU; 0402CS-18NXJLU0805CS 180XJLC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 600 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033917-0805CS-180XJLC
Termination: SMD/SMT
Length: 2.29 mm
Inductance: 18 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 3.1 GHz
Height: 1.52 mm
Weight: 5.499807 mg
Width: 1.73 mm
Categories: Fixed Inductors
DC Resistance (DCR): 200 mΩ
Case / Package: 0805
Alternative Parts (Cross-Reference): LQW2BAS18NJ00L; AISC-0805-R018J-T; PM0603-18NJ-RC; 0603CT-18NXJLW; 0603CT-18NXJLU; 0402CS-18NXJLU0805CS180XJLC;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 600 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0805CS-180XJLC 1033917-0805CS-180XJLC
Product Name Automotive 0.018uH 250MHz 0.6A Inductor and Choke Fixed Inductors - 0805CS-180XJLC
Core Material Ceramic
Inductance Range 0.0180 microH 0.0180 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details