Coilcraft, Inc. Automotive 0.12uH 100MHz 0.8A Inductor and Choke 1206CS-121XJLC

Description
Inductor RF Chip Unshielded Wirewound 0.12uH 5% 100MHz 60Q-Factor Ceramic 0.8A 0.26Ohm DCR 1206 Automotive T/R Product overview: 1206CS-121XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-121XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.12uH 5% 100MHz 60Q-Factor Ceramic 0.8A 0.26Ohm DCR 1206 Automotive T/R Product overview: 1206CS-121XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-121XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.12uH 100MHz 0.8A Inductor and Choke - 71-1206CS-121XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.12uH 100MHz 0.8A Inductor and Choke
71-1206CS-121XJLC
Automotive 0.12uH 100MHz 0.8A Inductor and Choke 71-1206CS-121XJLC
Inductor RF Chip Unshielded Wirewound 0.12uH 5% 100MHz 60Q-Factor Ceramic 0.8A 0.26Ohm DCR 1206 Automotive T/R Product overview: 1206CS-121XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-121XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.12uH 5% 100MHz 60Q-Factor Ceramic 0.8A 0.26Ohm DCR 1206 Automotive T/R Product overview: 1206CS-121XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 100MHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 100MHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-121XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-1206CS-121XJLC
Product Name Automotive 0.12uH 100MHz 0.8A Inductor and Choke
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers