Coilcraft, Inc. Fixed Inductors - 0805CS-240XJLC 0805CS-240XJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033921-0805CS-240XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 24 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.52 mm Weight: 5.499807 mg Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BAS24NJ00L; AISC-0805-R022J-T; AISC-0603-R024J-T; LQW2BAS22NJ00L; 0603CS-24NXJLU; 0603CS-24NXJLW0805CS 240XJLC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033921-0805CS-240XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 24 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.52 mm Weight: 5.499807 mg Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BAS24NJ00L; AISC-0805-R022J-T; AISC-0603-R024J-T; LQW2BAS22NJ00L; 0603CS-24NXJLU; 0603CS-24NXJLW0805CS 240XJLC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0805CS-240XJLC - 1033921-0805CS-240XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0805CS-240XJLC
1033921-0805CS-240XJLC
Fixed Inductors - 0805CS-240XJLC 1033921-0805CS-240XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033921-0805CS-240XJ LC Termination: SMD/SMT Length: 2.29 mm Inductance: 24 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.52 mm Weight: 5.499807 mg Width: 1.73 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BAS24NJ00L; AISC-0805-R022J-T; AISC-0603-R024J-T; LQW2BAS22NJ00L; 0603CS-24NXJLU; 0603CS-24NXJLW0805CS 240XJLC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 500 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033921-0805CS-240XJLC
Termination: SMD/SMT
Length: 2.29 mm
Inductance: 24 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.4 GHz
Height: 1.52 mm
Weight: 5.499807 mg
Width: 1.73 mm
Categories: Fixed Inductors
DC Resistance (DCR): 220 mΩ
Case / Package: 0805
Alternative Parts (Cross-Reference): LQW2BAS24NJ00L; AISC-0805-R022J-T; AISC-0603-R024J-T; LQW2BAS22NJ00L; 0603CS-24NXJLU; 0603CS-24NXJLW0805CS240XJLC;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 500 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50

Buy Now
Automotive 0.024uH 250MHz 0.5A Inductor and Choke - 71-0805CS-240XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.024uH 250MHz 0.5A Inductor and Choke
71-0805CS-240XJLC
Automotive 0.024uH 250MHz 0.5A Inductor and Choke 71-0805CS-240XJLC
Inductor RF Chip Unshielded Wirewound 0.024uH 5% 250MHz 50Q-Factor Ceramic 0.5A 0.22Ohm DCR 0805 Automotive T/R Product overview: 0805CS-240XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.024uH, 250MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.024uH, 250MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-240XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.024uH 5% 250MHz 50Q-Factor Ceramic 0.5A 0.22Ohm DCR 0805 Automotive T/R Product overview: 0805CS-240XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.024uH, 250MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.024uH, 250MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-240XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033921-0805CS-240XJLC 71-0805CS-240XJLC
Product Name Fixed Inductors - 0805CS-240XJLC Automotive 0.024uH 250MHz 0.5A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0240 microH 0.0240 microH
DCR 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details