Coilcraft, Inc. Automotive 0.01uH 250MHz 0.6A Inductor and Choke 0805CS-100XJLC

Description
Inductor RF Chip Unshielded Wirewound 0.01uH 5% 250MHz 60Q-Factor Ceramic 0.6A 0.1Ohm DCR 0805 Automotive T/R Product overview: 0805CS-100XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-100XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.01uH 5% 250MHz 60Q-Factor Ceramic 0.6A 0.1Ohm DCR 0805 Automotive T/R Product overview: 0805CS-100XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-100XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.01uH 250MHz 0.6A Inductor and Choke - 71-0805CS-100XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.01uH 250MHz 0.6A Inductor and Choke
71-0805CS-100XJLC
Automotive 0.01uH 250MHz 0.6A Inductor and Choke 71-0805CS-100XJLC
Inductor RF Chip Unshielded Wirewound 0.01uH 5% 250MHz 60Q-Factor Ceramic 0.6A 0.1Ohm DCR 0805 Automotive T/R Product overview: 0805CS-100XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-100XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.01uH 5% 250MHz 60Q-Factor Ceramic 0.6A 0.1Ohm DCR 0805 Automotive T/R Product overview: 0805CS-100XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uH, 250MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01uH, 250MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0805CS-100XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Inductors - SMD 0805 10nH Unshld 5% 100mOhms AEC-Q200

RF Inductors - SMD 0805 10nH Unshld 5% 100mOhms AEC-Q200

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 71-0805CS-100XJLC 0805CS-100XJLC
Product Name Automotive 0.01uH 250MHz 0.6A Inductor and Choke Inductors
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 8-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0720 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers