Coilcraft, Inc. Fixed Inductors - 1008CT-300XJLC 1008CT-300XJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034159-1008CT-300XJ LC Termination: SMD/SMT Length: 2.92 mm Inductance: 30 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.27 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): 0402CS-30NXJLW; 0402CS-30NXJLU; 744765130A; LQW15AN30NJ80D; LQW2BAS33NJ00L; AISC-0805-R033J-T100 8CT300XJLC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 600 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034159-1008CT-300XJ LC Termination: SMD/SMT Length: 2.92 mm Inductance: 30 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.27 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): 0402CS-30NXJLW; 0402CS-30NXJLU; 744765130A; LQW15AN30NJ80D; LQW2BAS33NJ00L; AISC-0805-R033J-T100 8CT300XJLC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 600 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CT-300XJLC - 1034159-1008CT-300XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CT-300XJLC
1034159-1008CT-300XJLC
Fixed Inductors - 1008CT-300XJLC 1034159-1008CT-300XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034159-1008CT-300XJ LC Termination: SMD/SMT Length: 2.92 mm Inductance: 30 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.27 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): 0402CS-30NXJLW; 0402CS-30NXJLU; 744765130A; LQW15AN30NJ80D; LQW2BAS33NJ00L; AISC-0805-R033J-T100 8CT300XJLC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 600 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034159-1008CT-300XJLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 30 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 50 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.4 GHz
Height: 1.27 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 380 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): 0402CS-30NXJLW; 0402CS-30NXJLU; 744765130A; LQW15AN30NJ80D; LQW2BAS33NJ00L; AISC-0805-R033J-T1008CT300XJLC;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 600 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50

Buy Now
0.03uH 50MHz 0.6A Inductor and Choke - 71-1008CT-300XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.03uH 50MHz 0.6A Inductor and Choke
71-1008CT-300XJLC
0.03uH 50MHz 0.6A Inductor and Choke 71-1008CT-300XJLC
Inductor RF Chip Unshielded Wirewound 0.03uH 5% 50MHz 50Q-Factor Ceramic 0.6A 0.38Ohm DCR 1008 T/R Product overview: 1008CT-300XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03uH, 50MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.03uH, 50MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CT-300XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.03uH 5% 50MHz 50Q-Factor Ceramic 0.6A 0.38Ohm DCR 1008 T/R Product overview: 1008CT-300XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03uH, 50MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.03uH, 50MHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CT-300XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1034159-1008CT-300XJLC 71-1008CT-300XJLC
Product Name Fixed Inductors - 1008CT-300XJLC 0.03uH 50MHz 0.6A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0300 microH 0.0300 microH
DCR 0.3800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details