Coilcraft, Inc. 0.18uH 25MHz 0.62A Inductor and Choke 1008HS-181TGLC

Description
Inductor RF Chip Unshielded Wirewound 0.18uH 2% 25MHz 45Q-Factor Ceramic 0.62A 0.77Ohm DCR 1008 T/R Product overview: 1008HS-181TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 25MHz, 0.62A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 25MHz, 0.62A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008HS-181TGLC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor RF Chip Unshielded Wirewound 0.18uH 2% 25MHz 45Q-Factor Ceramic 0.62A 0.77Ohm DCR 1008 T/R Product overview: 1008HS-181TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 25MHz, 0.62A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 25MHz, 0.62A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008HS-181TGLC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.18uH 25MHz 0.62A Inductor and Choke - 71-1008HS-181TGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18uH 25MHz 0.62A Inductor and Choke
71-1008HS-181TGLC
0.18uH 25MHz 0.62A Inductor and Choke 71-1008HS-181TGLC
Inductor RF Chip Unshielded Wirewound 0.18uH 2% 25MHz 45Q-Factor Ceramic 0.62A 0.77Ohm DCR 1008 T/R Product overview: 1008HS-181TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 25MHz, 0.62A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 25MHz, 0.62A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008HS-181TGLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.18uH 2% 25MHz 45Q-Factor Ceramic 0.62A 0.77Ohm DCR 1008 T/R Product overview: 1008HS-181TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uH, 25MHz, 0.62A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.18uH, 25MHz, 0.62A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008HS-181TGLC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-1008HS-181TGLC
Product Name 0.18uH 25MHz 0.62A Inductor and Choke
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers